LED Driver IC 16 Output Linear PWM Dimming 100mA 40-TQFN (6x6)
LED Driver IC 16 Output Linear PWM Dimming 100mA 40-TQFN (6x6)
LED Driver IC 16 Output Linear PWM Dimming 100mA 40-TQFN (6x6)
IC LED DRVR LIN PWM 100MA 40TQFN Product overview: MSL3164BT-R from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL3164BT-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 980518-MSL3164BT-R
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Adaptive SourcePower™
Type: Linear
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 4.75V
Voltage - Supply (Max): 5.5V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MSL3164BT-RCT,M
Base Product Number: MSL3164
Product Status: Obsolete
IC LED DRVR LIN DIM 100MA 40TQFN
IC LED DRVR LIN PWM 100MA 40TQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MSL3164BT-RCT-ND | 137-MSL3164BT-R | 980518-MSL3164BT-R | MSL3164BT-R | MSL3164BT-R |
| Product Name | LED Drivers | 100MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 to 5.5 volts | ||
| Output Current | 100 milliamps | 100 milliamps | |||
| Features | RoHS Compliant |