Win Source Part Number: 981095-MSL3162BT-R
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Backlight, Signage
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 5.5V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MSL3162BT-RDKR,
Base Product Number: MSL3162
Product Status: Obsolete
LED Driver IC 16 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 40-TQFN (6x6)
LED Driver IC 16 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 40-TQFN (6x6)
IC LED DRIVER OFFL PWM 40TQFN Product overview: MSL3162BT-R from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL3162BT-R can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL PWM 40TQFN
IC LED DRIVER OFFLINE DIM 40TQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 981095-MSL3162BT-R | 1611-MSL3162BT-RCT-ND | 137-MSL3162BT-R | MSL3162BT-R | MSL3162BT-R |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 40-WFQFN Exposed Pad | Tape & Reel (TR) | |||
| Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |