The MSL3088-IUR is an 8-channel LED driver designed to control up to eight parallel LED strings with a peak current of 60mA per string, supporting a total output power of up to 24W. It features an integrated boost controller and accepts two PWM inputs for frequency and duty cycle control, allowing for advanced dimming capabilities with a dimming ratio of up to 4095:1. The device includes fault detection for open-circuit and short-circuit conditions, as well as over-voltage and over-temperature protection. It operates within a temperature range of -40°C to +85°C and is housed in a 24-pin VQFN package that is lead-free, halogen-free, and RoHS compliant. The MSL3088 also supports I²C communication for additional control and monitoring of device parameters, making it suitable for applications in LED backlighting, medical instrumentation, automotive displays, and architectural lighting.
LED Driver IC 8 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) PWM Dimming 60mA 24-VQFN (4x4)
IC LED DRVR CTRL PWM 60MA 24VQFN
IC LED DRIVER CTRLR DIM 24VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MSL3088-IURTR-ND | MSL3088-IUR | MSL3088-IUR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||
| Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Output Voltage | 40 volts |