IC LED DRIVER LINEAR PWM 40TQFN Product overview: MSL3085BT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL3085BT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 059563-MSL3085BT
Packaging: Tube/Rail
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 20MHz
Number of Outputs: 8
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 40-TQFN (6x6)
Maximum Supply Voltage: 13.2V
Operating Input Voltage(Min): 10.8V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
LED Driver IC 8 Output Linear PWM Dimming 40-TQFN (6x6)
IC LED DRVR LIN DIM 350MA 40TQFN
IC LED DRIVER LINEAR PWM 40TQFN
IC LED DRVR LIN DIM 350MA 40TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MSL3085BT | 059563-MSL3085BT | MSL3085BT-ND | 536-MSL3085BT | MSL3085BT | MSL3085BT |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - MSL3085BT | LED Drivers | IC LED DRVR LIN DIM 350MA 40TQFN | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 10.8 to 13.2 volts | 10.8 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | ||
| Number of Channels | 8 # | |||||
| Package Type | Tray | 40-TQFN (6x6) | 40-WFQFN Exposed Pad |