Manufacturer: Microchip Technology
Win Source Part Number: 928166-MSL2041GU-R
Series: Adaptive SourcePower™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output Linear - PWM Dimming - 32-SOP
Package: Reel - TR
Package: 32-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MSL2041
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MSL2041GU-RDKR, MSL2041GUR, MSL2041GU-RCT, MSL2041GU-R-ND, MSL2041GU-RTR
IC LED DRIVER LINEAR PWM 32SOP Product overview: MSL2041GU-R from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL2041GU-R can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear PWM Dimming 32-SOP
IC LED DRIVER LIN DIM 1A 32SOP
IC LED DRIVER LINEAR PWM 32SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 928166-MSL2041GU-R | 137-MSL2041GU-R | MSL2041GU-RTR-ND | MSL2041GU-R | MSL2041GU-R |
| Product Name | PMIC - PMIC - LED Drivers - MSL2041GU-R | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 32-SOP | Tape & Reel (TR) | |||
| Input Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | ||
| Number of Channels | 4 # |