Microchip Technology, Inc. FET, MOSFET Arrays MSCSMG170ANPCM15TPAG

Description
CC6559
Request a Quote
Description
CC6559
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSCSMG170ANPCM15TPAG is an ANPC 1700V silicon carbide (SiC) power module combining SiC MOSFETs and IGBT3 devices for high-efficiency AC/DC conversion. It features an isolated package with direct heat sink mounting, weighing 250 g and requiring 3 to 5 N·m mounting torque. The SiC MOSFET supports 1700 V drain-source voltage and 142 A continuous current at 80 °C. The IGBT supports 1700 V collector-emitter voltage and 100 A continuous current. Junction-to-case thermal resistance is 0.178 °C/W for the SiC MOSFET, 0.16 °C/W for the IGBT, and 0.29 °C/W for the diode. It includes an internal NTC thermistor (50 kΩ at 25 °C) and operates with junction temperatures up to 175 °C for the SiC MOSFET and 150 °C for the IGBT and diode. RoHS compliant with 4000 V RMS isolation.

Datasheet Summary
Powered by GS/AI

The MSCSMG170ANPCM15TPAG is an ANPC 1700V silicon carbide (SiC) power module combining SiC MOSFETs and IGBT3 devices for high-efficiency AC/DC conversion. It features an isolated package with direct heat sink mounting, weighing 250 g and requiring 3 to 5 N·m mounting torque. The SiC MOSFET supports 1700 V drain-source voltage and 142 A continuous current at 80 °C. The IGBT supports 1700 V collector-emitter voltage and 100 A continuous current. Junction-to-case thermal resistance is 0.178 °C/W for the SiC MOSFET, 0.16 °C/W for the IGBT, and 0.29 °C/W for the diode. It includes an internal NTC thermistor (50 kΩ at 25 °C) and operates with junction temperatures up to 175 °C for the SiC MOSFET and 150 °C for the IGBT and diode. RoHS compliant with 4000 V RMS isolation.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSMG170ANPCM15TPAG-ND - DigiKey
Thief River Falls, MN, United States
CC6559

CC6559

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 150-MSCSMG170ANPCM15TPAG-ND
Product Name FET, MOSFET Arrays
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers