Microchip Technology, Inc. Discrete Semiconductor Products - Power Driver Modules MSCSM70TAM05TPAG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1325341-MSCSM70TAM05 TPAG Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: MOSFET Voltage: 700 V Standard Package: 1 Mounting: Chassis Mount Configuration: 3 Phase Inverter Current: 273 A Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 150-MSCSM70TAM05TPAG Base Product Number: MSCSM70 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1325341-MSCSM70TAM05 TPAG Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: MOSFET Voltage: 700 V Standard Package: 1 Mounting: Chassis Mount Configuration: 3 Phase Inverter Current: 273 A Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 150-MSCSM70TAM05TPAG Base Product Number: MSCSM70 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1325341-MSCSM70TAM05TPAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1325341-MSCSM70TAM05TPAG
Discrete Semiconductor Products - Power Driver Modules 1325341-MSCSM70TAM05TPAG
Manufacturer: Microchip Technology Win Source Part Number: 1325341-MSCSM70TAM05 TPAG Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: MOSFET Voltage: 700 V Standard Package: 1 Mounting: Chassis Mount Configuration: 3 Phase Inverter Current: 273 A Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 150-MSCSM70TAM05TPAG Base Product Number: MSCSM70 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1325341-MSCSM70TAM05TPAG
Category: Discrete Semiconductor Products>Power Driver Modules
Packaging: Tube
Type: MOSFET
Voltage: 700 V
Standard Package: 1
Mounting: Chassis Mount
Configuration: 3 Phase Inverter
Current: 273 A
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 150-MSCSM70TAM05TPAG
Base Product Number: MSCSM70
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1325341-MSCSM70TAM05TPAG
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.295, 7.50mm Width)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers