MOSFET 4N-CH 1700V/1200V 337A
SIC 4N-CH 1700V/1200V 337A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 150-MSCSM170HRM075NG-ND | MSCSM170HRM075NG |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module |