Microchip Technology, Inc. FET, MOSFET Arrays MSCSM120AM02T6LIAG

Description
MOSFET 2N-CH 1200V 947A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1200V 947A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM120AM02T6LIAG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120AM02T6LIAG-ND
FET, MOSFET Arrays 150-MSCSM120AM02T6LIAG-ND
MOSFET 2N-CH 1200V 947A

MOSFET 2N-CH 1200V 947A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120AM02T6LIAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120AM02T6LIAG
SIC 2N-CH 1200V 947A

SIC 2N-CH 1200V 947A

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 150-MSCSM120AM02T6LIAG-ND MSCSM120AM02T6LIAG
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4115-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details