Microchip Technology, Inc. Silicon Carbide Test/Evaluation Products MSCSICMDD/REF1

Description
This design is optimized to drive SiC devices at a high speed with desaturation protection. It is a base design that can be simplified depending upon the individual system requirements. Requires only a +24V power input. Adjustable -5V, +20V output gate drive. Galvanic isolation of more than 2000V on both gate drivers. Capable of 8W of gate drive power / side Peak output current of up to 30A Maximum switching frequency greater than 400KHz Single-ended or RS485/RS422 differential input gate control Shoot through (short-circuit) protection +/- 100KV/uS capability Programmable dead time protection Fault signaling Under voltage lockout protection
Request a Quote Datasheet
Description
This design is optimized to drive SiC devices at a high speed with desaturation protection. It is a base design that can be simplified depending upon the individual system requirements. Requires only a +24V power input. Adjustable -5V, +20V output gate drive. Galvanic isolation of more than 2000V on both gate drivers. Capable of 8W of gate drive power / side Peak output current of up to 30A Maximum switching frequency greater than 400KHz Single-ended or RS485/RS422 differential input gate control Shoot through (short-circuit) protection +/- 100KV/uS capability Programmable dead time protection Fault signaling Under voltage lockout protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Test/Evaluation Products - MSCSICMDD/REF1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
MSCSICMDD/REF1
Silicon Carbide Test/Evaluation Products MSCSICMDD/REF1
This design is optimized to drive SiC devices at a high speed with desaturation protection. It is a base design that can be simplified depending upon the individual system requirements. Requires only a +24V power input. Adjustable -5V, +20V output gate drive. Galvanic isolation of more than 2000V on both gate drivers. Capable of 8W of gate drive power / side Peak output current of up to 30A Maximum switching frequency greater than 400KHz Single-ended or RS485/RS422 differential input gate control Shoot through (short-circuit) protection +/- 100KV/uS capability Programmable dead time protection Fault signaling Under voltage lockout protection

This design is optimized to drive SiC devices at a high speed with desaturation protection. It is a base design that can be simplified depending upon the individual system requirements. Requires only a +24V power input.

  • Adjustable -5V, +20V output gate drive.
  • Galvanic isolation of more than 2000V on both gate drivers.
  • Capable of 8W of gate drive power / side
  • Peak output current of up to 30A
  • Maximum switching frequency greater than 400KHz
  • Single-ended or RS485/RS422 differential input gate control
  • Shoot through (short-circuit) protection
  • +/- 100KV/uS capability
  • Programmable dead time protection
  • Fault signaling
  • Under voltage lockout protection
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number MSCSICMDD/REF1
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Tools - 1845076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 223-1628-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
Ports USB
View Details
2 suppliers