Microchip Technology, Inc. 1200V/Dual Common Cathode/SiC Diode modules MSCDC100KK120D1PAG-Module

Description
SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Low stray inductance High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Dual Common Cathode VRRM (V): 1200 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC diode Package: D1P
Datasheet
Description
SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Low stray inductance High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Dual Common Cathode VRRM (V): 1200 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC diode Package: D1P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Dual Common Cathode/SiC Diode modules - MSCDC100KK120D1PAG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Dual Common Cathode/SiC Diode modules
MSCDC100KK120D1PAG-Module
1200V/Dual Common Cathode/SiC Diode modules MSCDC100KK120D1PAG-Module
SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Low stray inductance High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Dual Common Cathode VRRM (V): 1200 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC diode Package: D1P
  • SiC Schottky Diode
  • Zero reverse recovery
  • Zero forward recovery
  • Temperature Independent switching behavior
  • Positive temperature coefficient on VF
  • Low stray inductance
  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Dual Common Cathode
    • VRRM (V): 1200
    • VF (V): 1.5
    • Current (A) Tc=80C: 100
    • Silicon type: SiC diode
    • Package: D1P
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category General Purpose Diodes
Product Number MSCDC100KK120D1PAG-Module
Product Name 1200V/Dual Common Cathode/SiC Diode modules
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIODE GEN PURP 75V 200MA SOT23-3 - 699-BAS116LT1 - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VF 1.25 volts
View Details
TVS Diodes - 2467479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
RoHS Compliant RoHS
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X200FG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 28 volts
View Details