Microchip Technology, Inc. 700V/Phase leg/SiC Diode modules MSCDC100A70D1PAG-Module

Description
SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Low stray inductance High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VRRM (V): 700 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC diode Package: D1P
Datasheet
Description
SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Low stray inductance High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VRRM (V): 700 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC diode Package: D1P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700V/Phase leg/SiC Diode modules - MSCDC100A70D1PAG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
700V/Phase leg/SiC Diode modules
MSCDC100A70D1PAG-Module
700V/Phase leg/SiC Diode modules MSCDC100A70D1PAG-Module
SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Low stray inductance High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VRRM (V): 700 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC diode Package: D1P
  • SiC Schottky Diode
  • Zero reverse recovery
  • Zero forward recovery
  • Temperature Independent switching behavior
  • Positive temperature coefficient on VF
  • Low stray inductance
  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Phase leg
    • VRRM (V): 700
    • VF (V): 1.5
    • Current (A) Tc=80C: 100
    • Silicon type: SiC diode
    • Package: D1P
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category General Purpose Diodes
Product Number MSCDC100A70D1PAG-Module
Product Name 700V/Phase leg/SiC Diode modules
VF 1.5 volts
Unlock Full Specs
to access all available technical data