Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Bulk
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): Drain to Source Voltage (Vdss)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-4
The silicon carbide (SiC) power MOSFET product line from Microchip increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC400SMA330B4 device is a 3300 V, 400 mOhm SiC MOSFET in a TO-247 4-lead package with a source sense.
Features
Benefits
Applications
MOSFET SIC 3300 V 400 MOHM TO-24 Product overview: MSC400SMA330B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300 V, 400 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3300 V, 400 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC400SMA330B4 can be used for catalog matching and distributor lookup.
N-Channel 3300V 11A (Tc) 131W (Tc) Through Hole TO-247-4
MOSFET SIC 3300 V 400 MOHM TO-24
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | MSC400SMA330B4 | 278-MSC400SMA330B4 | 150-MSC400SMA330B4-ND | MSC400SMA330B4 | |
| Product Name | Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs | Silicon Carbide MOSFETs | 3300 V 400 MOHM MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-247; SOT3 | TO-247; TO-247-4L | Bulk | TO-247; TO-247-4 | TO-247; TO-247-4 |
| rDS(on) | 0.4000 ohms | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 3300 volts |