Microchip Technology, Inc. Silicon Carbide Diode MSC2X51DC70J

Description
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very low stray inductance Benefits Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Uninterruptible power supplies Induction heating Welding equipment High-speed rectifiers
Request a Quote
Description
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very low stray inductance Benefits Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Uninterruptible power supplies Induction heating Welding equipment High-speed rectifiers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - MSC2X51DC70J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC2X51DC70J
Silicon Carbide Diode MSC2X51DC70J
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very low stray inductance Benefits Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Uninterruptible power supplies Induction heating Welding equipment High-speed rectifiers

Features

  • Silicon carbide (SiC) Schottky diode
  • Zero reverse recovery
  • Zero forward recovery
  • Temperature-independent switching behavior
  • Positive temperature coefficient on VF
  • Very low stray inductance

Benefits

  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • Uninterruptible power supplies
  • Induction heating
  • Welding equipment
  • High-speed rectifiers
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Diodes
Product Number MSC2X51DC70J
Product Name Silicon Carbide Diode
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 8V 75MW Diode and Rectifier - 284-SMS3922-015LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 174 mA
IR 0.5000 mA
View Details
PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6527 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details