The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC090SMA070B device is a 700 V, 90 mΩ SiC MOSFET in a TO-247 package.
Features
Benefits
Applications
N-Channel 700V Through Hole TO-247-3
SICFET N-CH 700V TO247-3 Product overview: MSC090SMA070B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC090SMA070B can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 700 V
Mounting Type: Through Hole
Supplier Device Package: TO-247-3
Package / Case: TO-247-3
SICFET N-CH 700V TO247-3
MOSFET, N-CH, 700V, 28A, TO-247 ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MSC090SMA070B | 691-MSC090SMA070B-ND | 278-MSC090SMA070B | MSC090SMA070B | 29AK2563 | |
| Product Name | Silicon Carbide MOSFETs | Single FETs, MOSFETs | 700V MOSFET Transistor | Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 700V, 28A, To-247 Rohs Compliant Microchip |
| rDS(on) | 0.0860 ohms | |||||
| Package Type | TO-247; TO-247-3L | TO-247; TO-247-3 | Tube | TO-247; SOT3 | TO-247; TO-247-3 | TO-3; TO-247 |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Transistor Technology / Material | Silicon Carbide | |||||
| MOSFET Operating Mode | Enhancement |