MOSFET SIC 3300 V 80 MOHM TO-247 Product overview: MSC080SMA330B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300 V, 80 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3300 V, 80 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC080SMA330B4 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Bulk
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 3300 V
Power Dissipation (Max): 381W (Tc)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
MOSFET SIC 3300 V 80 MOHM TO-247
MOSFET, N-CH, 3.3KV, 41A, TO-247 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MSC080SMA330B4 | MSC080SMA330B4 | 38AK6571 | |
| Product Name | 3300 V 80 MOHM MOSFET Transistor | Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 3.3Kv, 41A, To-247 Rohs Compliant Microchip |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 3300 volts | |||
| PD | 381000 milliwatts | 381000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) |