Win Source Part Number: 1339279-MSC080SMA120
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 1
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Power Dissipation (Max): 182W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: D3Pak
Vgs (Max): +23V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: MSC080
Drive Voltage (Max Rds On, Min Rds On): 20V
Current - Continuous Drain (Id) @ 25°C: 35A
Rds On (Max) @ Id, Vgs: 100mOhm @ 15A, 20V
Vgs(th) (Max) @ Id: 2.8V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 64 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 838 pF @ 1000 V
N-Channel 1200V 35A 182W (Tc) Surface Mount D3PAK
Features
Benefits
Applications
SICFET N-CH 1200V 35A D3PAK Product overview: MSC080SMA120S from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC080SMA120S can be used for catalog matching and distributor lookup.
SICFET N-CH 1200V 35A D3PAK
MOSFET, SIC, N-CH, 1.2KV, 35A, TO-268; MOSFET Module Configuration:Single
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1339279-MSC080SMA120S | MSC080SMA120S-ND | MSC080SMA120S | 278-MSC080SMA120S | MSC080SMA120S | 78AH6587 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Silicon Carbide MOSFETs | 1200V 35A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Sic, N-Ch, 1.2Kv, 35A, To-268; Mosfet Module Configuration Microchip |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | SOT3 | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268 | Tube | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | TO-3 |
| Transistor Technology / Material | Silicon Carbide | |||||
| rDS(on) | 0.0800 ohms | |||||
| MOSFET Operating Mode | Enhancement |