Features
Benefits
Applications
SICFET N-CH 700V 37A D3PAK
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MSC060SMA070S | MSC060SMA070S |
| Product Name | Silicon Carbide MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.0600 ohms |