Microchip Technology, Inc. Single FETs, MOSFETs MSC060SMA070B

Description
N-Channel 700V 39A (Tc) 143W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 700V 39A (Tc) 143W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MSC060SMA070B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MSC060SMA070B-ND
Single FETs, MOSFETs MSC060SMA070B-ND
N-Channel 700V 39A (Tc) 143W (Tc) Through Hole TO-247-3

N-Channel 700V 39A (Tc) 143W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Silicon Carbide MOSFETs - MSC060SMA070B - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC060SMA070B
Silicon Carbide MOSFETs MSC060SMA070B
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC060SMA070B device is a 700 V, 60 mOhm SiC MOSFET in a TO-247 package. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC060SMA070B device is a 700 V, 60 mOhm SiC MOSFET in a TO-247 package.

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter/compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC060SMA070B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC060SMA070B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC060SMA070B
SICFET N-CH 700V 39A TO247-3

SICFET N-CH 700V 39A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSC060SMA070B-ND MSC060SMA070B MSC060SMA070B
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data