Features
Benefits
Applications
N-Channel 1200V 77A (Tc) 278W (Tc) Chassis Mount SOT-227 (ISOTOP®)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tube
Vgs (Max): +25V, -10V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Chassis Mount
Supplier Device Package: SOT-227 (ISOTOP®)
Package / Case: SOT-227-4, miniBLOC
Base Product Number: MSC025
SICFET N-CH 1.2KV 77A SOT227
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | MSC025SMA120J | 691-MSC025SMA120J-ND | MSC025SMA120J | |
| Product Name | Silicon Carbide MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.0250 ohms |