Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080321-MS1690
Forward Voltage: 850 mV
Peak Non-Repetitive Surge Current: 250 A
Number of Pins: 2
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080321-MS1690 |
| Product Name | OEM Parts - OEM Parts (M - N) - MS1690 |