MODULE, RF, TRANSCIEVER, 868MHZ; RF Modulation:FSK, OOK; Data Rate Max:40Kbps; Frequency Max:870MHz; Sensitivity dBm:107dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:-; Module Interface:SPI; Supply RoHS Compliant: Yes
TRANSCEIVER MODULE, 863MHZ TO 870MHZ; RF Modulation:FSK, OOK; Data Rate Max:40Kbps; Frequency Max:870MHz; Sensitivity dBm:107dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:-; Module Interface:SPI RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 40T1742 |
| Product Name | Module, Rf, Transciever, 868Mhz; Rf Modulation Microchip |