The MRF581 is a silicon NPN bipolar junction transistor designed for low-noise RF amplification up to 1.0 GHz. It is housed in a Macro-X package and has a collector-emitter voltage rating of 18 Vdc, a maximum collector current of 200 mA, and a total device dissipation of 1.25 W at 25°C. The device features a noise figure of 3.0 to 3.5 dB at 500 MHz and a current-gain bandwidth product of 5.0 GHz at 10 V and 75 mA. The MRF581 meets RoHS compliance when designated with the "G" suffix.
Trans RF BJT NPN 18V 0.2A 1250mW 4-Pin Macro-X Product overview: MRF581 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 0.2A, 1250mW. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 0.2A, 1250mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF581 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 283-MRF581 |
| Product Name | 18V 0.2A 1250mW Bipolar Transistor |
| IC(max) | 200 milliamps |
| VCBO | 30 volts |
| Power Gain | 15.5 dB |