The MRF553G is an NPN RF transistor designed for wideband large signal stages in the VHF range, housed in a Power Macro surface mount package. It operates at a maximum collector-emitter voltage of 16 Vdc and a collector current of 500 mA, with a total device dissipation of 3.0 W at 75°C. At 175 MHz and 12.5 V, it delivers 1.5 W output power with a minimum gain of 11.5 dB and typical efficiency of 60%. The device features electroless tin plated leads for improved solderability and is RoHS compliant. Output capacitance is specified at 12 to 20 pF at 1 MHz. It is qualified for use in general purpose RF power amplifier applications.
RF Transistor NPN 16V 500mA 175MHz 3W Surface Mount Power Macro
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MRF553G-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |