MODULE, WIFI TRX, PCB ANT; RF Modulation:PSK; Data Rate Max:11Mbps; Frequency Max:2.483GHz; Sensitivity dBm:-95dBm; Supply Voltage Min:2.8V; Supply Voltage Max:3.6V; Module Interface:SPI; Supply Current:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 27W1285 |
| Product Name | Module, Wifi Trx, Pcb Ant; Rf Modulation Microchip |