Microchip Technology, Inc. RF ICs MRF24J40MA-I/RM

Description
2.4GHz ZigBeeTransceiver,MR F24J40MA-I/RM
Request a Quote
Description
2.4GHz ZigBeeTransceiver,MR F24J40MA-I/RM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 6665748 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
6665748
RF ICs 6665748
2.4GHz ZigBeeTransceiver,MR F24J40MA-I/RM

2.4GHz ZigBeeTransceiver,MRF24J40MA-I/RM

Supplier's Site
RF ICs - 8668134 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8668134
RF ICs 8668134
2.4GHz ZigBeeTransceiver,MR F24J40MA-I/RM

2.4GHz ZigBeeTransceiver,MRF24J40MA-I/RM

Supplier's Site
RF ICs - 6665748P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
6665748P
RF ICs 6665748P
2.4GHz ZigBeeTransceiver,MR F24J40MA-I/RM

2.4GHz ZigBeeTransceiver,MRF24J40MA-I/RM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 6665748
Product Name RF ICs
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details