Microchip Technology, Inc. JFETs MQ2N5114UB/TR

Description
JFET P-CH 30V UB
Request a Quote
Description
JFET P-CH 30V UB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MQ2N5114UB is a P-channel JFET in a low-profile ceramic surface mount package, designed for high-reliability applications with military screening per MIL-PRF-19500. It has a maximum drain-source voltage of 30 V and a steady-state power dissipation of 0.500 W at 25°C. The device features a gate-source breakdown voltage of 30 V and a drain current cutoff of -500 pA at 12 V gate-source bias. The package measures up to 0.128 inches in length and 0.108 inches in width, with a weight under 0.04 grams. Gold-plated terminals are standard, and the part is RoHS compliant when specified with the e3 suffix. Tape and reel packaging per EIA-418D is available. Switching characteristics include a turn-on delay time of 6 μs and a rise time of 10 μs.

Datasheet Summary
Powered by GS/AI

The MQ2N5114UB is a P-channel JFET in a low-profile ceramic surface mount package, designed for high-reliability applications with military screening per MIL-PRF-19500. It has a maximum drain-source voltage of 30 V and a steady-state power dissipation of 0.500 W at 25°C. The device features a gate-source breakdown voltage of 30 V and a drain current cutoff of -500 pA at 12 V gate-source bias. The package measures up to 0.128 inches in length and 0.108 inches in width, with a weight under 0.04 grams. Gold-plated terminals are standard, and the part is RoHS compliant when specified with the e3 suffix. Tape and reel packaging per EIA-418D is available. Switching characteristics include a turn-on delay time of 6 μs and a rise time of 10 μs.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 150-MQ2N5114UB/TR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-CH 30V UB

JFET P-CH 30V UB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 150-MQ2N5114UB/TR-ND
Product Name JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products