N-channel JFETs in the 2N4860UB series are qualified per MIL-PRF-19500/385 and housed in a TO-18 (TO-206AA) metal package. They handle a maximum drain-source voltage of 30 V and gate-source voltage of -30 V, with a power dissipation of 1.8 W at +25°C. The gate-source cutoff voltage ranges from -2.0 V to -6.0 V, and the drain-source on-state resistance is 40 Ω. The device operates from -65°C to +200°C and meets MIL-PRF-19500/385 qualification requirements.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MQ2N4860UB/TR-ND |
| Product Name | JFETs |
| Polarity | N-Channel |