7.5V Clamp 160A Ipp Tvs Diode Through Hole DO-13
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPT-5-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-202AA, DO-13, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 7.5 volts |