Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - RF Diodes MPL4701-206

Description
Win Source Part Number: 1351946-MPL4701-206 Category: Discrete Semiconductor Products - Diodes - RF Diodes Package: Bulk Standard Package: 100 Diode Type: PIN - Single Capacitance @ Vr, F: 0.2pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 15V Power Dissipation (Max): 10 W Resistance @ If, F: 2.5Ohm @ 10mA, 1GHz Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: MPL4701
Request a Quote Datasheet
Description
Win Source Part Number: 1351946-MPL4701-206 Category: Discrete Semiconductor Products - Diodes - RF Diodes Package: Bulk Standard Package: 100 Diode Type: PIN - Single Capacitance @ Vr, F: 0.2pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 15V Power Dissipation (Max): 10 W Resistance @ If, F: 2.5Ohm @ 10mA, 1GHz Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: MPL4701
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - RF Diodes - 1351946-MPL4701-206 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF Diodes
1351946-MPL4701-206
Discrete Semiconductor Products - Diodes - RF Diodes 1351946-MPL4701-206
Win Source Part Number: 1351946-MPL4701-206 Category: Discrete Semiconductor Products - Diodes - RF Diodes Package: Bulk Standard Package: 100 Diode Type: PIN - Single Capacitance @ Vr, F: 0.2pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 15V Power Dissipation (Max): 10 W Resistance @ If, F: 2.5Ohm @ 10mA, 1GHz Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: MPL4701

Win Source Part Number: 1351946-MPL4701-206
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Package: Bulk
Standard Package: 100
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.2pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 15V
Power Dissipation (Max): 10 W
Resistance @ If, F: 2.5Ohm @ 10mA, 1GHz
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Base Product Number: MPL4701

Buy Now Datasheet
Diode and Rectifier - 284-MPL4701-206 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-MPL4701-206
Diode and Rectifier 284-MPL4701-206
SI LIMITER NON HERMETIC MMSM Product overview: MPL4701-206 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MPL4701-206 can be used for catalog matching and distributor lookup.

SI LIMITER NON HERMETIC MMSM Product overview: MPL4701-206 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MPL4701-206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MPL4701-206 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MPL4701-206
Discrete Semiconductor Products - Diodes - RF Diodes MPL4701-206
SI LIMITER NON HERMETIC MMSM

SI LIMITER NON HERMETIC MMSM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes
Product Number 1351946-MPL4701-206 284-MPL4701-206 MPL4701-206
Product Name Discrete Semiconductor Products - Diodes - RF Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN - Single
Package 0402 (1005 Metric) Bulk 0402
PD 10 to 10000 milliwatts
Unlock Full Specs
to access all available technical data