Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) MPFS250T-FCVG484EES

Description
Win Source Part Number: 1339057-MPFS250T-FCV G484EES Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: PolarFire™ Core Processor: RISC-V Package: Tray Standard Package: 1 Connectivity: CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG Peripherals: DMA, PCI, PWM Number of I/O: MCU - 136, FPGA - 372 RAM Size: 2.2MB Flash Size: 128KB Architecture: MPU, FPGA Primary Attributes: FPGA - 254K Logic Modules Package / Case: 484-BFBGA, FCBGA Supplier Device Package: 484-FCBGA (19x19) Temperature Range - Operating: 0°C ~ 100°C ECCN: 5A992C Fake Threat In the Open Market: 35 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1339057-MPFS250T-FCV G484EES Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: PolarFire™ Core Processor: RISC-V Package: Tray Standard Package: 1 Connectivity: CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG Peripherals: DMA, PCI, PWM Number of I/O: MCU - 136, FPGA - 372 RAM Size: 2.2MB Flash Size: 128KB Architecture: MPU, FPGA Primary Attributes: FPGA - 254K Logic Modules Package / Case: 484-BFBGA, FCBGA Supplier Device Package: 484-FCBGA (19x19) Temperature Range - Operating: 0°C ~ 100°C ECCN: 5A992C Fake Threat In the Open Market: 35 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1339057-MPFS250T-FCVG484EES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1339057-MPFS250T-FCVG484EES
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1339057-MPFS250T-FCVG484EES
Win Source Part Number: 1339057-MPFS250T-FCV G484EES Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: PolarFire™ Core Processor: RISC-V Package: Tray Standard Package: 1 Connectivity: CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG Peripherals: DMA, PCI, PWM Number of I/O: MCU - 136, FPGA - 372 RAM Size: 2.2MB Flash Size: 128KB Architecture: MPU, FPGA Primary Attributes: FPGA - 254K Logic Modules Package / Case: 484-BFBGA, FCBGA Supplier Device Package: 484-FCBGA (19x19) Temperature Range - Operating: 0°C ~ 100°C ECCN: 5A992C Fake Threat In the Open Market: 35 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology

Win Source Part Number: 1339057-MPFS250T-FCVG484EES
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: PolarFire™
Core Processor: RISC-V
Package: Tray
Standard Package: 1
Connectivity: CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG
Peripherals: DMA, PCI, PWM
Number of I/O: MCU - 136, FPGA - 372
RAM Size: 2.2MB
Flash Size: 128KB
Architecture: MPU, FPGA
Primary Attributes: FPGA - 254K Logic Modules
Package / Case: 484-BFBGA, FCBGA
Supplier Device Package: 484-FCBGA (19x19)
Temperature Range - Operating: 0°C ~ 100°C
ECCN: 5A992C
Fake Threat In the Open Market: 35 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology

Buy Now Datasheet
System On Chip (SoC) - MPFS250T-FCVG484EES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
MPFS250T-FCVG484EES
System On Chip (SoC) MPFS250T-FCVG484EES
RISC-V System On Chip (SOC) IC PolarFire™ FPGA - 254K Logic Modules 484-FCBGA (19x19)

RISC-V System On Chip (SOC) IC PolarFire™ FPGA - 254K Logic Modules 484-FCBGA (19x19)

Buy Now Datasheet
Embedded - System On Chip (SoC) - MPFS250T-FCVG484EES - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
MPFS250T-FCVG484EES
Embedded - System On Chip (SoC) MPFS250T-FCVG484EES
MPFS250T-FCVG484EES

MPFS250T-FCVG484EES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - MPFS250T-FCVG484EES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
MPFS250T-FCVG484EES
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) MPFS250T-FCVG484EES
MPFS250T-FCVG484EES

MPFS250T-FCVG484EES

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1339057-MPFS250T-FCVG484EES MPFS250T-FCVG484EES MPFS250T-FCVG484EES MPFS250T-FCVG484EES
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Package / Case Tray 484-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products