Microchip Technology, Inc. Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip MPFS025T-1FCSG325I

Description
FPGA, 500MHZ, BGA-325; No. of Logic Blocks:-; No. of Macrocells:23000; FPGA Family:PolarFire; Logic Case Style:BGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:1843.2Kbit; No. of I/O s:108I/O s; I/O Supply Voltage:3.3VRoHS Compliant: Yes
Datasheet
Description
FPGA, 500MHZ, BGA-325; No. of Logic Blocks:-; No. of Macrocells:23000; FPGA Family:PolarFire; Logic Case Style:BGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:1843.2Kbit; No. of I/O s:108I/O s; I/O Supply Voltage:3.3VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip - 08AK9097 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip
08AK9097
Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip 08AK9097
FPGA, 500MHZ, BGA-325; No. of Logic Blocks:-; No. of Macrocells:23000; FPGA Family:PolarFire; Logic Case Style:BGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:1843.2Kbit; No. of I/O s:108I/O s; I/O Supply Voltage:3.3VRoHS Compliant: Yes

FPGA, 500MHZ, BGA-325; No. of Logic Blocks:-; No. of Macrocells:23000; FPGA Family:PolarFire; Logic Case Style:BGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:1843.2Kbit; No. of I/O s:108I/O s; I/O Supply Voltage:3.3VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 08AK9097
Product Name Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details