Microchip Technology, Inc. RF Switches MMS006AA

Description
RF Switch IC Radar SPDT 50Ohm Die
Datasheet
Description
RF Switch IC Radar SPDT 50Ohm Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MMS006AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MMS006AA
RF Switches MMS006AA
RF Switch IC Radar SPDT 50Ohm Die

RF Switch IC Radar SPDT 50Ohm Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MMS006AA
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 20000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers
RF Switches - 2312-QM12002TR13-10KTR-ND - DigiKey
Specs
Package Type Surface Mount; 6-UFDFN
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details