Microchip Technology, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MM7150-AB0 MM7150-AB0

Description
Manufacturer: Microchip Technology Win Source Part Number: 885207-MM7150-AB0 Operating Temperature Range: 0°C ~ 70°C Features: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C Output Package: Tray Package: 16-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MM7150 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.90.2200
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 885207-MM7150-AB0 Operating Temperature Range: 0°C ~ 70°C Features: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C Output Package: Tray Package: 16-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MM7150 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.90.2200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MM7150-AB0 - 885207-MM7150-AB0 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MM7150-AB0
885207-MM7150-AB0
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MM7150-AB0 885207-MM7150-AB0
Manufacturer: Microchip Technology Win Source Part Number: 885207-MM7150-AB0 Operating Temperature Range: 0°C ~ 70°C Features: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C Output Package: Tray Package: 16-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MM7150 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.90.2200

Manufacturer: Microchip Technology
Win Source Part Number: 885207-MM7150-AB0
Operating Temperature Range: 0°C ~ 70°C
Features: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C Output
Package: Tray
Package: 16-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM7150
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8529.90.2200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 885207-MM7150-AB0
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MM7150-AB0
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2289496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details