Microchip Technology, Inc. LED Driver ICs MM5450YV

Description
15mA LED Display Driver MM5450YV
Request a Quote Datasheet
Description
15mA LED Display Driver MM5450YV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver ICs - 1445896 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1445896
LED Driver ICs 1445896
15mA LED Display Driver MM5450YV

15mA LED Display Driver MM5450YV

Supplier's Site
LED Driver ICs - 9101483P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
9101483P
LED Driver ICs 9101483P
15mA LED Display Driver MM5450YV

15mA LED Display Driver MM5450YV

Supplier's Site
LED Driver ICs - 9101483 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
9101483
LED Driver ICs 9101483
15mA LED Display Driver MM5450YV

15mA LED Display Driver MM5450YV

Supplier's Site
Ic, Led Display Driver 34 Seg, 5450; Device Topology Microchip - 10AC8246 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Display Driver 34 Seg, 5450; Device Topology Microchip
10AC8246
Ic, Led Display Driver 34 Seg, 5450; Device Topology Microchip 10AC8246
IC, LED DISPLAY DRIVER 34 SEG, 5450; Device Topology:-; Input Voltage Min:4.75V; Input Voltage Max:11V; Output Voltage Max:1.8V; Output Current Max:25mA; Switching Frequency:500kHz; No. of Outputs:35Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

IC, LED DISPLAY DRIVER 34 SEG, 5450; Device Topology:-; Input Voltage Min:4.75V; Input Voltage Max:11V; Output Voltage Max:1.8V; Output Current Max:25mA; Switching Frequency:500kHz; No. of Outputs:35Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1445896 9101483P 9101483 10AC8246
Product Name LED Driver ICs LED Driver ICs LED Driver ICs Ic, Led Display Driver 34 Seg, 5450; Device Topology Microchip
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 12 volts 12 volts 12 volts 1.8 volts
Package Type Plcc PLCC Plcc
Features RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
Linear LED Driver IC - BCR 420U E6433 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 150 to 200 milliamps
Output Power 1 watts
View Details
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers