TVS DIODE 54VWM 87.1VC CASE-1
LOW CAP TVS 54V 5% 1500W UNI 100PF PLASTIC (040-200D) ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MLCE54AE3 | 34AJ3830 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Cap Tvs 54V 5% 1500W Uni 100Pf Plastic (040-200D) Rohs Compliant Microchip |
| Package | CASE-1 | |
| Peak Pulse Power | 1500 watts | |
| VC | 87.1 volts |