Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSIENT VOLTAGE SUPPRESSOR DIODES (TVS)
MICROCHIP TECHNOLOGY, INC.
MLCE40A/TR -- CIRCUIT PROTECTION - TRANSIENT VOLTAGE SUPPRESSORS (TVS) - TVS DIODES
Microchip Technology, Inc.
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MLCE40A/TR
Description
LOW CAP TVS 40V 5% 1500W UNI 100
Acme Chip Technology Co., Limited
Done
Description
LOW CAP TVS 40V 5% 1500W UNI 100
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MLCE40A/TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MLCE40A/TR
LOW CAP TVS 40V 5% 1500W UNI 100
LOW CAP TVS 40V 5% 1500W UNI 100
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Transient Voltage Suppressor Diodes (TVS)
Product Number
MLCE40A/TR
Product Name
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package
CASE-1
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TVS - TVS - Diodes - SMS24T1
SMS24T1
Specs
Package
SC-74; SC-74
T
j
-55 to 150 C (-67 to 302 F)
View Details
Nexperia B.V.
Low capacitance unidirectional double ESD protection diode
MMBZ33VAT-QR
Specs
Diode Applications
Protector
RoHS Compliant
RoHS
V
R
26 volts
View Details
2
suppliers
RS Components, Ltd.
TVS Diodes
1221216
Specs
Configuration
Single
RoHS Compliant
RoHS
Package
Do-214ac (sma)
View Details
Micross Components, Inc.
Power TVS Modules
704-15K36TH1
Specs
V
BR
36 volts
View Details