Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers MICRF300YC6-TR

Description
Win Source Part Number: 1078831-MICRF300YC6- TR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 433.92MHz Frequency: 100MHz ~ 1GHz Gain: 18.3dB Noise Figure: 1.15dB Current - Supply: 2.5mA P1dB: -27dBm RF Type: General Purpose Voltage - Supply: 1.8V ~ 3.6V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Alternative Parts (Cross-Reference): MICRF300YC6-TRMICRF3 00YC6 TR; MICRF300YC6TR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -MICRF300YC6 TR,-MICRF300YC6-TR,5 76-4341-2,MICRF300YC 6 TR-ND,-MICRF300YC6 TR-ND,576-4341-1,576 -4341-6,MICRF300YC6 TR,MICRF300YC6TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1078831-MICRF300YC6- TR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 433.92MHz Frequency: 100MHz ~ 1GHz Gain: 18.3dB Noise Figure: 1.15dB Current - Supply: 2.5mA P1dB: -27dBm RF Type: General Purpose Voltage - Supply: 1.8V ~ 3.6V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Alternative Parts (Cross-Reference): MICRF300YC6-TRMICRF3 00YC6 TR; MICRF300YC6TR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -MICRF300YC6 TR,-MICRF300YC6-TR,5 76-4341-2,MICRF300YC 6 TR-ND,-MICRF300YC6 TR-ND,576-4341-1,576 -4341-6,MICRF300YC6 TR,MICRF300YC6TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1078831-MICRF300YC6-TR
RF/IF and RFID - RF Amplifiers 1078831-MICRF300YC6-TR
Win Source Part Number: 1078831-MICRF300YC6- TR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 433.92MHz Frequency: 100MHz ~ 1GHz Gain: 18.3dB Noise Figure: 1.15dB Current - Supply: 2.5mA P1dB: -27dBm RF Type: General Purpose Voltage - Supply: 1.8V ~ 3.6V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Alternative Parts (Cross-Reference): MICRF300YC6-TRMICRF3 00YC6 TR; MICRF300YC6TR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -MICRF300YC6 TR,-MICRF300YC6-TR,5 76-4341-2,MICRF300YC 6 TR-ND,-MICRF300YC6 TR-ND,576-4341-1,576 -4341-6,MICRF300YC6 TR,MICRF300YC6TR Product Status: Obsolete

Win Source Part Number: 1078831-MICRF300YC6-TR
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 433.92MHz
Frequency: 100MHz ~ 1GHz
Gain: 18.3dB
Noise Figure: 1.15dB
Current - Supply: 2.5mA
P1dB: -27dBm
RF Type: General Purpose
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Alternative Parts (Cross-Reference): MICRF300YC6-TRMICRF300YC6 TR; MICRF300YC6TR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -MICRF300YC6 TR,-MICRF300YC6-TR,576-4341-2,MICRF300YC6 TR-ND,-MICRF300YC6 TR-ND,576-4341-1,576-4341-6,MICRF300YC6 TR,MICRF300YC6TR
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 576-4341-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
576-4341-2-ND
RF Amplifiers 576-4341-2-ND
RF Amplifier IC General Purpose 100MHz ~ 1GHz SC-70-6

RF Amplifier IC General Purpose 100MHz ~ 1GHz SC-70-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MICRF300YC6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MICRF300YC6-TR
RF and Wireless - RF Amplifiers MICRF300YC6-TR
IC RF AMP GPS 100MHZ-1GHZ SC70-6

IC RF AMP GPS 100MHZ-1GHZ SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1078831-MICRF300YC6-TR 576-4341-2-ND MICRF300YC6-TR
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 100 to 1000 MHz 100 to 1000 MHz 100 to 1000 MHz
Minimum Gain 18.3 dB 18.3 dB ? to 18.3 dB
Maximum Gain 18.3 dB 18.3 dB 18.3 dB
Noise Figure 1.15 dB 1.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
High Power 2.4 GHz 802.15.4 Front End Module - SE2436L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 27 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details