Microchip Technology, Inc. Newest Parts - MICRF219AYQS MICRF219AYQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223457-MICRF219AYQS Packaging: Tube Frequency: 300MHz ~ 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SSOP Data Rate (Maximum): 10kbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Receiving Current: 6mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223457-MICRF219AYQS Packaging: Tube Frequency: 300MHz ~ 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SSOP Data Rate (Maximum): 10kbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Receiving Current: 6mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MICRF219AYQS - 1223457-MICRF219AYQS - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MICRF219AYQS
1223457-MICRF219AYQS
Newest Parts - MICRF219AYQS 1223457-MICRF219AYQS
Manufacturer: Microchip Technology Win Source Part Number: 1223457-MICRF219AYQS Packaging: Tube Frequency: 300MHz ~ 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SSOP Data Rate (Maximum): 10kbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Receiving Current: 6mA

Manufacturer: Microchip Technology
Win Source Part Number: 1223457-MICRF219AYQS
Packaging: Tube
Frequency: 300MHz ~ 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SSOP
Data Rate (Maximum): 10kbps
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Receiving Current: 6mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1223457-MICRF219AYQS
Product Name Newest Parts - MICRF219AYQS
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details