Microchip Technology, Inc. Newest Parts - MICRF104BM MICRF104BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223454-MICRF104BM Packaging: Tube Applications: RKE Frequency: 300MHz ~ 470MHz Power - Output: -2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Data Rate (Maximum): 20kbps Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 4V Transmitting Current: 12mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223454-MICRF104BM Packaging: Tube Applications: RKE Frequency: 300MHz ~ 470MHz Power - Output: -2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Data Rate (Maximum): 20kbps Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 4V Transmitting Current: 12mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MICRF104BM - 1223454-MICRF104BM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MICRF104BM
1223454-MICRF104BM
Newest Parts - MICRF104BM 1223454-MICRF104BM
Manufacturer: Microchip Technology Win Source Part Number: 1223454-MICRF104BM Packaging: Tube Applications: RKE Frequency: 300MHz ~ 470MHz Power - Output: -2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Data Rate (Maximum): 20kbps Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 4V Transmitting Current: 12mA

Manufacturer: Microchip Technology
Win Source Part Number: 1223454-MICRF104BM
Packaging: Tube
Applications: RKE
Frequency: 300MHz ~ 470MHz
Power - Output: -2dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 14-SOIC
Data Rate (Maximum): 20kbps
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 54
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 4V
Transmitting Current: 12mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1223454-MICRF104BM
Product Name Newest Parts - MICRF104BM
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details