- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 576-2420-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Operating Frequency | 300 to 440 MHz |
| Data Rate | 10 kbps |