- RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MICRF002YM-TR-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Operating Frequency | 300 to 440 MHz |
| Data Rate | 10 kbps |