Microchip Technology, Inc. Newest Parts - MICRF001BM MICRF001BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223447-MICRF001BM Packaging: Tube Features: Automatic Tuning Applications: Garage Door, RKE Frequency: 300MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Modulation or Protocol: OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Data Rate (Maximum): 4.8kbps Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 6.3mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223447-MICRF001BM Packaging: Tube Features: Automatic Tuning Applications: Garage Door, RKE Frequency: 300MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Modulation or Protocol: OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Data Rate (Maximum): 4.8kbps Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 6.3mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MICRF001BM - 1223447-MICRF001BM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MICRF001BM
1223447-MICRF001BM
Newest Parts - MICRF001BM 1223447-MICRF001BM
Manufacturer: Microchip Technology Win Source Part Number: 1223447-MICRF001BM Packaging: Tube Features: Automatic Tuning Applications: Garage Door, RKE Frequency: 300MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Modulation or Protocol: OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Data Rate (Maximum): 4.8kbps Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 6.3mA

Manufacturer: Microchip Technology
Win Source Part Number: 1223447-MICRF001BM
Packaging: Tube
Features: Automatic Tuning
Applications: Garage Door, RKE
Frequency: 300MHz ~ 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Modulation or Protocol: OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 14-SOIC
Data Rate (Maximum): 4.8kbps
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 54
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.5V
Receiving Current: 6.3mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1223447-MICRF001BM
Product Name Newest Parts - MICRF001BM
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details