Microchip Technology, Inc. 500mA Fixed Output LDO featuring Auto Discharge with Ripple Blocker Technology MIC94355

Description
The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or raise a battery voltage but where switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. The MIC943x5 maintains high power supply ripple rejection (PSRR) with input voltages operating near the output voltage level to improve overall system efficiency. A low-voltage logic enable pin facilitates ON/OFF control at typical GPIO voltage levels. The MIC943x5 operates from an input voltage of 1.8V to 3.6V. The MIC943x5 options include fixed (MIC94345/55) or adjustable (MIC94325) output voltages. The MIC94355 version offers an auto-discharge to discharge the output capacitor when the part is disabled. Packaged in a 6-pin 1.6mm x 1.6mm Thin DFN, the MIC943x5 has a junction operating temperature range of -40°C to +125°C. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >50dB from 10Hz to 5MHz at 500mA load Rated to 500mA output current Fixed and adjustable output voltages Optional output auto-discharge when disabled Current-limit and thermal-limit protected 1.6mm x 1.6mm, 6-pin Thin DFN Logic-controlled enable pin -40°C to +125°C junction temperature range
Datasheet
Description
The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or raise a battery voltage but where switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. The MIC943x5 maintains high power supply ripple rejection (PSRR) with input voltages operating near the output voltage level to improve overall system efficiency. A low-voltage logic enable pin facilitates ON/OFF control at typical GPIO voltage levels. The MIC943x5 operates from an input voltage of 1.8V to 3.6V. The MIC943x5 options include fixed (MIC94345/55) or adjustable (MIC94325) output voltages. The MIC94355 version offers an auto-discharge to discharge the output capacitor when the part is disabled. Packaged in a 6-pin 1.6mm x 1.6mm Thin DFN, the MIC943x5 has a junction operating temperature range of -40°C to +125°C. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >50dB from 10Hz to 5MHz at 500mA load Rated to 500mA output current Fixed and adjustable output voltages Optional output auto-discharge when disabled Current-limit and thermal-limit protected 1.6mm x 1.6mm, 6-pin Thin DFN Logic-controlled enable pin -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Fixed Output LDO featuring Auto Discharge with Ripple Blocker Technology - MIC94355 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Fixed Output LDO featuring Auto Discharge with Ripple Blocker Technology
MIC94355
500mA Fixed Output LDO featuring Auto Discharge with Ripple Blocker Technology MIC94355
The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or raise a battery voltage but where switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. The MIC943x5 maintains high power supply ripple rejection (PSRR) with input voltages operating near the output voltage level to improve overall system efficiency. A low-voltage logic enable pin facilitates ON/OFF control at typical GPIO voltage levels. The MIC943x5 operates from an input voltage of 1.8V to 3.6V. The MIC943x5 options include fixed (MIC94345/55) or adjustable (MIC94325) output voltages. The MIC94355 version offers an auto-discharge to discharge the output capacitor when the part is disabled. Packaged in a 6-pin 1.6mm x 1.6mm Thin DFN, the MIC943x5 has a junction operating temperature range of -40°C to +125°C. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >50dB from 10Hz to 5MHz at 500mA load Rated to 500mA output current Fixed and adjustable output voltages Optional output auto-discharge when disabled Current-limit and thermal-limit protected 1.6mm x 1.6mm, 6-pin Thin DFN Logic-controlled enable pin -40°C to +125°C junction temperature range

The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or raise a battery voltage but where switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. The MIC943x5 maintains high power supply ripple rejection (PSRR) with input voltages operating near the output voltage level to improve overall system efficiency. A low-voltage logic enable pin facilitates ON/OFF control at typical GPIO voltage levels.

The MIC943x5 operates from an input voltage of 1.8V to 3.6V. The MIC943x5 options include fixed (MIC94345/55) or adjustable (MIC94325) output voltages. The MIC94355 version offers an auto-discharge to discharge the output capacitor when the part is disabled.

Packaged in a 6-pin 1.6mm x 1.6mm Thin DFN, the MIC943x5 has a junction operating temperature range of -40°C to +125°C.

Additional Features

    • 1.8V to 3.6V input voltage range
    • Active noise rejection over a wide frequency band: >50dB from 10Hz to 5MHz at 500mA load
    • Rated to 500mA output current
    • Fixed and adjustable output voltages
    • Optional output auto-discharge when disabled
    • Current-limit and thermal-limit protected
    • 1.6mm x 1.6mm, 6-pin Thin DFN
    • Logic-controlled enable pin
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC94355
Product Name 500mA Fixed Output LDO featuring Auto Discharge with Ripple Blocker Technology
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS835D2EL VSE - TLS835D2EL VSE - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC05D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features Open Drain
Input Voltage 2 to 6 volts
View Details