Microchip Technology, Inc. Evaluation Boards - Linear Voltage Regulators - MIC94355-SYMT-EV MIC94355-SYMT-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788825-MIC94355-SYMT -EV Series: Ripple Blocker Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 3.6 V Supplied Contents: Board(s) Output Current: 500mA Utilized IC / Part: MIC94355 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788825-MIC94355-SYMT -EV Series: Ripple Blocker Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 3.6 V Supplied Contents: Board(s) Output Current: 500mA Utilized IC / Part: MIC94355 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - MIC94355-SYMT-EV - 788825-MIC94355-SYMT-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - MIC94355-SYMT-EV
788825-MIC94355-SYMT-EV
Evaluation Boards - Linear Voltage Regulators - MIC94355-SYMT-EV 788825-MIC94355-SYMT-EV
Manufacturer: Microchip Technology Win Source Part Number: 788825-MIC94355-SYMT -EV Series: Ripple Blocker Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 3.6 V Supplied Contents: Board(s) Output Current: 500mA Utilized IC / Part: MIC94355 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788825-MIC94355-SYMT-EV
Series: Ripple Blocker
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3.3V
Voltage - Input: 1.8 V ~ 3.6 V
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: MIC94355
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 788825-MIC94355-SYMT-EV
Product Name Evaluation Boards - Linear Voltage Regulators - MIC94355-SYMT-EV
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018877 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Lorawan
Ports Wireless
View Details
EVAL BOARD FOR BFCV-8750+ - TB-BFCV-8750C+ - Mini-Circuits
Specs
Category Developement Board
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details