Microchip Technology, Inc. Ldo Volt Reg, 0.2A, 3.3V, Sot-23-5; Output Type Microchip MIC94310-SYM5-TR

Description
LDO VOLT REG, 0.2A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Description
LDO VOLT REG, 0.2A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.2A, 3.3V, Sot-23-5; Output Type Microchip - 37AJ0365 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.2A, 3.3V, Sot-23-5; Output Type Microchip
37AJ0365
Ldo Volt Reg, 0.2A, 3.3V, Sot-23-5; Output Type Microchip 37AJ0365
LDO VOLT REG, 0.2A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.2A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 37AJ0365
Product Name Ldo Volt Reg, 0.2A, 3.3V, Sot-23-5; Output Type Microchip
Input Voltage 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details