Microchip Technology, Inc. Ldo, Fixed, 3V, 0.2A, Mlf-4; Output Type Microchip MIC94310-PYMT-T5

Description
LDO, FIXED, 3V, 0.2A, MLF-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:40mV; IC Case / Package:MLF RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3V, 0.2A, MLF-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:40mV; IC Case / Package:MLF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.2A, Mlf-4; Output Type Microchip - 72Y5359 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.2A, Mlf-4; Output Type Microchip
72Y5359
Ldo, Fixed, 3V, 0.2A, Mlf-4; Output Type Microchip 72Y5359
LDO, FIXED, 3V, 0.2A, MLF-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:40mV; IC Case / Package:MLF RoHS Compliant: Yes

LDO, FIXED, 3V, 0.2A, MLF-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:40mV; IC Case / Package:MLF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72Y5359
Product Name Ldo, Fixed, 3V, 0.2A, Mlf-4; Output Type Microchip
Input Voltage 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details