Microchip Technology, Inc. Reg, Ripple, 1.8V-3.6Vin, 1.5V, 4Mlf; Output Type Microchip MIC94310-FYMT-TR

Description
REG, RIPPLE, 1.8V-3.6VIN, 1.5V, 4MLF; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
REG, RIPPLE, 1.8V-3.6VIN, 1.5V, 4MLF; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reg, Ripple, 1.8V-3.6Vin, 1.5V, 4Mlf; Output Type Microchip - 79Y4551 - Newark, An Avnet Company
Chicago, IL, United States
Reg, Ripple, 1.8V-3.6Vin, 1.5V, 4Mlf; Output Type Microchip
79Y4551
Reg, Ripple, 1.8V-3.6Vin, 1.5V, 4Mlf; Output Type Microchip 79Y4551
REG, RIPPLE, 1.8V-3.6VIN, 1.5V, 4MLF; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

REG, RIPPLE, 1.8V-3.6VIN, 1.5V, 4MLF; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 79Y4551
Product Name Reg, Ripple, 1.8V-3.6Vin, 1.5V, 4Mlf; Output Type Microchip
Input Voltage 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details