The MIC94305YMT-TR is a 500 mA integrated load switch from Quarktwin Technology Ltd. designed for applications requiring high-frequency ripple attenuation. It operates within an input voltage range of 1.8V to 3.6V and features Microchip's Ripple Blocker,Ñ¢ technology, which provides active noise rejection exceeding 60 dB from 40 kHz to 5 MHz. The device includes current-limit and thermal-limit protection, ensuring safe operation under varying load conditions. Packaged in a compact 6-pin Thin DFN measuring 1.6 mm x 1.6 mm, the MIC94305YMT-TR is suitable for a wide range of applications, including smartphones, tablets, digital cameras, and automotive systems. It has a junction temperature range of -40°C to +125°C, making it versatile for both consumer and industrial environments. The output voltage is fixed with a typical drop of 170 mV from the input, maintaining efficiency across different load conditions.
Power Switch/Driver 1:1 N-Channel 500mA 6-TDFN (1.6x1.6)
IC PWR SWITCH N-CHAN 1:1 6TDFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC94305YMT-TR | MIC94305YMT-TR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 0.5000 amps |