The MIC94094YMT-TR is a high-side load switch designed for input voltage ranges from 1.7V to 5.5V, capable of handling a continuous operating current of 1.2A. It features a P-channel MOSFET with a low on-resistance of 130m,Ѷ, which enhances efficiency in power distribution applications. The device includes a soft-start function with a turn-on time of 120µs, helping to mitigate inrush current and stabilize the input supply voltage. This load switch is suitable for various portable applications, including cellular phones, GPS modules, and personal media players. It supports 1.5V logic level control and has a low quiescent current, making it ideal for battery-powered systems. The MIC94094YMT-TR is available in a compact 1.2mm x 1.2mm Thin MLF package, which is thermally capable and space-saving, facilitating integration into tight spaces within electronic designs.
Power Switch/Driver 1:1 P-Channel 1.2A 4-TMLF® (1.2x1.2)
IC PWR SWITCH P-CHAN 1:1 4TMLF
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC94094YMT-TR | MIC94094YMT-TR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 1.2 amps |